Vishay Intertechnology, Inc. RES 10.2K OHM 1W .1% AXIAL CMF6010K200BHR6

Description
RES 10.2Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 10.2Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.2K OHM 1W .1% AXIAL - CMF6010K200BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.2K OHM 1W .1% AXIAL
CMF6010K200BHR6
RES 10.2K OHM 1W .1% AXIAL CMF6010K200BHR6
RES 10.2Kohm 1W .1% AXIAL

RES 10.2Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6010K200BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6010K200BHR6-ND
Through Hole Resistors CMF6010K200BHR6-ND
10.2 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.2 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6010K200BHR6 CMF6010K200BHR6-ND
Product Name RES 10.2K OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details