Vishay Intertechnology, Inc. Through Hole Resistors CMF6010K100CHR6

Description
10.1 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
10.1 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6010K100CHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6010K100CHR6-ND
Through Hole Resistors CMF6010K100CHR6-ND
10.1 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.1 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 10.1K OHM 1W 0.25% AXIAL - CMF6010K100CHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.1K OHM 1W 0.25% AXIAL
CMF6010K100CHR6
RES 10.1K OHM 1W 0.25% AXIAL CMF6010K100CHR6
RES 10.1Kohm 1W 0.25% AXIAL

RES 10.1Kohm 1W 0.25% AXIAL

Supplier's Site
Resistor,metal Film,101Kohms,500Wv,.25+/-% Tol,-50,50Ppm-Tc Vishay - 41C9687 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,101Kohms,500Wv,.25+/-% Tol,-50,50Ppm-Tc Vishay
41C9687
Resistor,metal Film,101Kohms,500Wv,.25+/-% Tol,-50,50Ppm-Tc Vishay 41C9687
Resistor,Metal Film,101KOhms,500WV, .25+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,101KOhms,500WV,.25+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6010K100CHR6-ND CMF6010K100CHR6 41C9687
Product Name Through Hole Resistors RES 10.1K OHM 1W 0.25% AXIAL Resistor,metal Film,101Kohms,500Wv,.25+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1364750 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C182J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details