Vishay Intertechnology, Inc. RES 10K OHM 1W 5% AXIAL CMF6010K000JKEK

Description
RES 10Kohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 10Kohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1W 5% AXIAL - CMF6010K000JKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1W 5% AXIAL
CMF6010K000JKEK
RES 10K OHM 1W 5% AXIAL CMF6010K000JKEK
RES 10Kohm 1W 5% AXIAL

RES 10Kohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF6010K000JKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6010K000JKEK-ND
Through Hole Resistors CMF6010K000JKEK-ND
10 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6010K000JKEK CMF6010K000JKEK-ND
Product Name RES 10K OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.4 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details