Vishay Intertechnology, Inc. RES 10K OHM 1W 2% AXIAL CMF6010K000GKEA

Description
RES 10Kohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 10Kohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1W 2% AXIAL - CMF6010K000GKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1W 2% AXIAL
CMF6010K000GKEA
RES 10K OHM 1W 2% AXIAL CMF6010K000GKEA
RES 10Kohm 1W 2% AXIAL

RES 10Kohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF6010K000GKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6010K000GKEA-ND
Through Hole Resistors CMF6010K000GKEA-ND
10 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6010K000GKEA CMF6010K000GKEA-ND
Product Name RES 10K OHM 1W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1690352 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details