Vishay Precision Group Through Hole Resistors CMF6010K000FKEK

Description
10 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
10 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF10.0KFJ-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF10.0KFJ-ND
Through Hole Resistors CMF10.0KFJ-ND
10 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 10.0K OHM 1W 1% AXIAL - CMF6010K000FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.0K OHM 1W 1% AXIAL
CMF6010K000FKEK
RES 10.0K OHM 1W 1% AXIAL CMF6010K000FKEK
RES 10.0Kohm 1W 1% AXIAL

RES 10.0Kohm 1W 1% AXIAL

Supplier's Site
Metal Film Resistor, 10Kohm, 1W, 1%; Resistance Vishay - 65K2391 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10Kohm, 1W, 1%; Resistance Vishay
65K2391
Metal Film Resistor, 10Kohm, 1W, 1%; Resistance Vishay 65K2391
METAL FILM RESISTOR, 10KOHM, 1W, 1%; Resistance:10kohm; Product Range:CMF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

METAL FILM RESISTOR, 10KOHM, 1W, 1%; Resistance:10kohm; Product Range:CMF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF10.0KFJ-ND CMF6010K000FKEK 65K2391
Product Name Through Hole Resistors RES 10.0K OHM 1W 1% AXIAL Metal Film Resistor, 10Kohm, 1W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details