Vishay Precision Group RES 10.0K OHM 1W 1% AXIAL CMF6010K000FKEB

Description
RES 10.0Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 10.0Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.0K OHM 1W 1% AXIAL - CMF6010K000FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.0K OHM 1W 1% AXIAL
CMF6010K000FKEB
RES 10.0K OHM 1W 1% AXIAL CMF6010K000FKEB
RES 10.0Kohm 1W 1% AXIAL

RES 10.0Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-CMF6010K000FKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF6010K000FKEBCT-ND
Through Hole Resistors 541-CMF6010K000FKEBCT-ND
10 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF6010K000FKEBTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF6010K000FKEBTB-ND
Through Hole Resistors 541-CMF6010K000FKEBTB-ND
10 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 10Kohm, 1W, 1%; Resistance Vishay - 26R4040 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10Kohm, 1W, 1%; Resistance Vishay
26R4040
Metal Film Resistor, 10Kohm, 1W, 1%; Resistance Vishay 26R4040
METAL FILM RESISTOR, 10KOHM, 1W, 1%; Resistance:10kohm; Product Range:CMF Series; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Element Type:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 10KOHM, 1W, 1%; Resistance:10kohm; Product Range:CMF Series; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Element Type:Metal Film RoHS Compliant: Yes

Supplier's Site
Res, 10K, 1W, Axial, Metal Film Rohs Compliant Vishay - 13AJ4572 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1W, Axial, Metal Film Rohs Compliant Vishay
13AJ4572
Res, 10K, 1W, Axial, Metal Film Rohs Compliant Vishay 13AJ4572
RES, 10K, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 10K, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF6010K000FKEB 541-CMF6010K000FKEBCT-ND 26R4040 13AJ4572
Product Name RES 10.0K OHM 1W 1% AXIAL Through Hole Resistors Metal Film Resistor, 10Kohm, 1W, 1%; Resistance Vishay Res, 10K, 1W, Axial, Metal Film Rohs Compliant Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 10000 ohms 10000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 0.7500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311261 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R365JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details