Vishay Precision Group RES 10.0K OHM 1W 1% AXIAL CMF6010K000FHEK

Description
RES 10.0Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 10.0Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.0K OHM 1W 1% AXIAL - CMF6010K000FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.0K OHM 1W 1% AXIAL
CMF6010K000FHEK
RES 10.0K OHM 1W 1% AXIAL CMF6010K000FHEK
RES 10.0Kohm 1W 1% AXIAL

RES 10.0Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF10.0KFA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF10.0KFA-ND
Through Hole Resistors CMF10.0KFA-ND
10 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor - 16322192 - Radwell International
Willingboro, NJ, United States
Resistor
16322192
Resistor 16322192
RESISTOR, AXIAL, METAL FILM, 10K OHM, 1W, 1%, 8.74MM LENGTH. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, METAL FILM, 10K OHM, 1W, 1%, 8.74MM LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Metal Film Resistor, 10Kohm, 1W, 1%; Resistance Vishay - 63M2700 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10Kohm, 1W, 1%; Resistance Vishay
63M2700
Metal Film Resistor, 10Kohm, 1W, 1%; Resistance Vishay 63M2700
METAL FILM RESISTOR, 10KOHM, 1W, 1%; Resistance:10kohm; Product Range:CMF Series; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 10KOHM, 1W, 1%; Resistance:10kohm; Product Range:CMF Series; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Radwell International Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF6010K000FHEK CMF10.0KFA-ND 16322192 63M2700
Product Name RES 10.0K OHM 1W 1% AXIAL Through Hole Resistors Resistor Metal Film Resistor, 10Kohm, 1W, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 10000 ohms 10000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details