Vishay Intertechnology, Inc. Through Hole Resistors CMF6010K000CERE

Description
10 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
10 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6010K000CERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6010K000CERE-ND
Through Hole Resistors CMF6010K000CERE-ND
10 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 10K OHM 1W .25% AXIAL - CMF6010K000CERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1W .25% AXIAL
CMF6010K000CERE
RES 10K OHM 1W .25% AXIAL CMF6010K000CERE
RES 10Kohm 1W .25% AXIAL

RES 10Kohm 1W .25% AXIAL

Supplier's Site
Resistor,metal Film,10Kohms,500Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay - 41C9669 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10Kohms,500Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay
41C9669
Resistor,metal Film,10Kohms,500Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay 41C9669
Resistor,Metal Film,10KOhms,500WV,. 25+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,10KOhms,500WV,.25+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6010K000CERE-ND CMF6010K000CERE 41C9669
Product Name Through Hole Resistors RES 10K OHM 1W .25% AXIAL Resistor,metal Film,10Kohms,500Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1311265 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4C751J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details