Vishay Intertechnology, Inc. RES 10K OHM 1W .1% AXIAL CMF6010K000BHEB70

Description
RES 10Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 10Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1W .1% AXIAL - CMF6010K000BHEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1W .1% AXIAL
CMF6010K000BHEB70
RES 10K OHM 1W .1% AXIAL CMF6010K000BHEB70
RES 10Kohm 1W .1% AXIAL

RES 10Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6010K000BHEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6010K000BHEB70-ND
Through Hole Resistors CMF6010K000BHEB70-ND
10 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6010K000BHEB70 CMF6010K000BHEB70-ND
Product Name RES 10K OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1260349 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C911J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details