Vishay Intertechnology, Inc. Metal Film Resistors - CMF6010K000BHEA

Description
Metal Film Resistors - Through Hole CMF-60 10K .1% T-2 EA e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-60 10K .1% T-2 EA e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF6010K000BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF6010K000BHEA
Metal Film Resistors - CMF6010K000BHEA
Metal Film Resistors - Through Hole CMF-60 10K .1% T-2 EA e3

Metal Film Resistors - Through Hole CMF-60 10K .1% T-2 EA e3

Supplier's Site
Through Hole Resistors - CMF6010K000BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6010K000BHEA-ND
Through Hole Resistors CMF6010K000BHEA-ND
10 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6010K000BHEA CMF6010K000BHEA-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1617602 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details