Vishay Intertechnology, Inc. RES 10K OHM 1W 0.1% AXIAL CMF6010K000BEBF

Description
RES 10Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 10Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1W 0.1% AXIAL - CMF6010K000BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1W 0.1% AXIAL
CMF6010K000BEBF
RES 10K OHM 1W 0.1% AXIAL CMF6010K000BEBF
RES 10Kohm 1W 0.1% AXIAL

RES 10Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6010K000BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6010K000BEBF-ND
Through Hole Resistors CMF6010K000BEBF-ND
10 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,100Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C9658 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,100Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C9658
Resistor,metal Film,100Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C9658
Resistor,Metal Film,100KOhms,500WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,100KOhms,500WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6010K000BEBF CMF6010K000BEBF-ND 41C9658
Product Name RES 10K OHM 1W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,100Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details