Vishay Intertechnology, Inc. RES 107K OHM 1W 1% AXIAL CMF60107K00FKR6

Description
RES 107Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 107Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 107K OHM 1W 1% AXIAL - CMF60107K00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 107K OHM 1W 1% AXIAL
CMF60107K00FKR6
RES 107K OHM 1W 1% AXIAL CMF60107K00FKR6
RES 107Kohm 1W 1% AXIAL

RES 107Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60107K00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60107K00FKR6-ND
Through Hole Resistors CMF60107K00FKR6-ND
107 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

107 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.07Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C9809 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.07Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C9809
Resistor,metal Film,1.07Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C9809
Resistor,Metal Film,1.07MOhms,500WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,1.07MOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60107K00FKR6 CMF60107K00FKR6-ND 41C9809
Product Name RES 107K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,1.07Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 107000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614891-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82.5 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details