Vishay Intertechnology, Inc. RES 105 OHM 1W 1% AXIAL CMF60105R00FHRE70

Description
RES 105ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 105ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 105 OHM 1W 1% AXIAL - CMF60105R00FHRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 105 OHM 1W 1% AXIAL
CMF60105R00FHRE70
RES 105 OHM 1W 1% AXIAL CMF60105R00FHRE70
RES 105ohm 1W 1% AXIAL

RES 105ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60105R00FHRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60105R00FHRE70-ND
Through Hole Resistors CMF60105R00FHRE70-ND
105 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

105 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 105 Ohm, +/1 Percent, 50 Ppm Vishay - 41C9806 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 105 Ohm, +/1 Percent, 50 Ppm Vishay
41C9806
Cmf60, 105 Ohm, +/1 Percent, 50 Ppm Vishay 41C9806
CMF60, 105 Ohm, +/- 1 Percent, 50 ppm

CMF60, 105 Ohm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60105R00FHRE70 CMF60105R00FHRE70-ND 41C9806
Product Name RES 105 OHM 1W 1% AXIAL Through Hole Resistors Cmf60, 105 Ohm, +/1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 105 ohms 105 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56.2 ohms
View Details
2 suppliers
Through Hole Resistors - 1260408 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R912JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details