Vishay Intertechnology, Inc. RES 105 OHM 1W 1% AXIAL CMF60105R00FHR670

Description
RES 105ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 105ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 105 OHM 1W 1% AXIAL - CMF60105R00FHR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 105 OHM 1W 1% AXIAL
CMF60105R00FHR670
RES 105 OHM 1W 1% AXIAL CMF60105R00FHR670
RES 105ohm 1W 1% AXIAL

RES 105ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60105R00FHR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60105R00FHR670-ND
Through Hole Resistors CMF60105R00FHR670-ND
105 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

105 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60105R00FHR670 CMF60105R00FHR670-ND
Product Name RES 105 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 105 ohms 105 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C221J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details