Vishay Intertechnology, Inc. Metal Film Resistors - CMF60102K40BER6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF60102K40BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF60102K40BER6
Metal Film Resistors - CMF60102K40BER6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF60102K40BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60102K40BER6-ND
Through Hole Resistors CMF60102K40BER6-ND
102.4 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

102.4 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 102.4 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C9804 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 102.4 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C9804
Cmf60, 102.4 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C9804
CMF60, 102.4 kOhm, +/- 0.1 Percent, 25 ppm

CMF60, 102.4 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60102K40BER6 CMF60102K40BER6-ND 41C9804
Product Name Metal Film Resistors - Through Hole Resistors Cmf60, 102.4 Kohm, +/0.1 Percent, 25 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details