Vishay Intertechnology, Inc. Through Hole Resistors CMF60102K00BER6

Description
102 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
102 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60102K00BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60102K00BER6-ND
Through Hole Resistors CMF60102K00BER6-ND
102 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

102 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 102K OHM 1W .1% AXIAL - CMF60102K00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 102K OHM 1W .1% AXIAL
CMF60102K00BER6
RES 102K OHM 1W .1% AXIAL CMF60102K00BER6
RES 102Kohm 1W .1% AXIAL

RES 102Kohm 1W .1% AXIAL

Supplier's Site
Resistor,metal Film,1.02Mohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C9801 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.02Mohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C9801
Resistor,metal Film,1.02Mohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C9801
Resistor,Metal Film,1.02MOhms,500WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,1.02MOhms,500WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60102K00BER6-ND CMF60102K00BER6 41C9801
Product Name Through Hole Resistors RES 102K OHM 1W .1% AXIAL Resistor,metal Film,1.02Mohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311283 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details