Vishay Intertechnology, Inc. RES 102K OHM 1W .1% AXIAL CMF60102K00BEEB

Description
RES 102Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 102Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 102K OHM 1W .1% AXIAL - CMF60102K00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 102K OHM 1W .1% AXIAL
CMF60102K00BEEB
RES 102K OHM 1W .1% AXIAL CMF60102K00BEEB
RES 102Kohm 1W .1% AXIAL

RES 102Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60102K00BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60102K00BEEB-ND
Through Hole Resistors CMF60102K00BEEB-ND
102 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

102 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60102K00BEEB CMF60102K00BEEB-ND
Product Name RES 102K OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 102000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 549 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details