Vishay Intertechnology, Inc. Through Hole Resistors CMF60102K00BEBF

Description
102 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
102 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60102K00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60102K00BEBF-ND
Through Hole Resistors CMF60102K00BEBF-ND
102 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

102 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 102K OHM 1W .1% AXIAL - CMF60102K00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 102K OHM 1W .1% AXIAL
CMF60102K00BEBF
RES 102K OHM 1W .1% AXIAL CMF60102K00BEBF
RES 102Kohm 1W .1% AXIAL

RES 102Kohm 1W .1% AXIAL

Supplier's Site
Resistor,metal Film,1.02Mohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C9800 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.02Mohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C9800
Resistor,metal Film,1.02Mohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C9800
Resistor,Metal Film,1.02MOhms,500WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,1.02MOhms,500WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60102K00BEBF-ND CMF60102K00BEBF 41C9800
Product Name Through Hole Resistors RES 102K OHM 1W .1% AXIAL Resistor,metal Film,1.02Mohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Surface Mount Resistors - 1-1614891-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details