Vishay Intertechnology, Inc. Res Metal Film 100 Ohm 1% 1/8W|1/4W|1/2W|3/4W|1W ¦100ppm/¦C AXL Thru-Hole T/R CMF60100R00FKEA

Description
Res Metal Film 100 Ohm 1% 1/8W|1/4W|1/2W|3/4W| 1W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 100 Ohm 1% 1/8W|1/4W|1/2W|3/4W| 1W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 100 Ohm 1% 1/8W|1/4W|1/2W|3/4W|1W ¦100ppm/¦C AXL Thru-Hole T/R - CMF60100R00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 100 Ohm 1% 1/8W|1/4W|1/2W|3/4W|1W ¦100ppm/¦C AXL Thru-Hole T/R
CMF60100R00FKEA
Res Metal Film 100 Ohm 1% 1/8W|1/4W|1/2W|3/4W|1W ¦100ppm/¦C AXL Thru-Hole T/R CMF60100R00FKEA
Res Metal Film 100 Ohm 1% 1/8W|1/4W|1/2W|3/4W| 1W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 100 Ohm 1% 1/8W|1/4W|1/2W|3/4W|1W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CMF60100R00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60100R00FKEA-ND
Through Hole Resistors CMF60100R00FKEA-ND
100 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60100R00FKEA CMF60100R00FKEA-ND
Product Name Res Metal Film 100 Ohm 1% 1/8W|1/4W|1/2W|3/4W|1W ¦100ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details