Metal Film Resistors - Through Hole 1/2watt 100ohms .1%
100 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
100 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
RES 100 OHM 1W 0.1% AXIAL Product overview: CMF60100R00BHEB70 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF60100R00BHEB70
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF60100R00BHEB70 | 541-CMF60100R00BHEB70CT-ND | 53-CMF60100R00BHEB70 |
| Product Name | Metal Film Resistors - | Through Hole Resistors | 100 OHM 1W Resistor |
| Technology / Construction | MetalFilm | MetalFilm | Metal Film |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | Axial |
| Resistance Range | 100 ohms | 100 ohms | 100 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | |
| Configuration | Single Resistor |