Vishay Intertechnology, Inc. RES 100 OHM 1W 0.1% AXIAL CMF60100R00BHEB

Description
RES 100ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 100ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1W 0.1% AXIAL - CMF60100R00BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1W 0.1% AXIAL
CMF60100R00BHEB
RES 100 OHM 1W 0.1% AXIAL CMF60100R00BHEB
RES 100ohm 1W 0.1% AXIAL

RES 100ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - 541-CMF60100R00BHEBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF60100R00BHEBTR-ND
Through Hole Resistors 541-CMF60100R00BHEBTR-ND
100 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF60100R00BHEBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF60100R00BHEBCT-ND
Through Hole Resistors 541-CMF60100R00BHEBCT-ND
100 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res, 100R, 1W, Axial, Metal Film Rohs Compliant Vishay - 13AJ4575 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1W, Axial, Metal Film Rohs Compliant Vishay
13AJ4575
Res, 100R, 1W, Axial, Metal Film Rohs Compliant Vishay 13AJ4575
RES, 100R, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 100R, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60100R00BHEB 541-CMF60100R00BHEBTR-ND 13AJ4575
Product Name RES 100 OHM 1W 0.1% AXIAL Through Hole Resistors Res, 100R, 1W, Axial, Metal Film Rohs Compliant Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R205JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details