Vishay Intertechnology, Inc. RES 100 OHM 1W .1% AXIAL CMF60100R00BER6

Description
RES 100ohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 100ohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1W .1% AXIAL - CMF60100R00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1W .1% AXIAL
CMF60100R00BER6
RES 100 OHM 1W .1% AXIAL CMF60100R00BER6
RES 100ohm 1W .1% AXIAL

RES 100ohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60100R00BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60100R00BER6-ND
Through Hole Resistors CMF60100R00BER6-ND
100 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,100Ohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C9783 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,100Ohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C9783
Resistor,metal Film,100Ohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C9783
Resistor,Metal Film,100Ohms,500WV,. 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,100Ohms,500WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60100R00BER6 CMF60100R00BER6-ND 41C9783
Product Name RES 100 OHM 1W .1% AXIAL Through Hole Resistors Resistor,metal Film,100Ohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details