Vishay Intertechnology, Inc. Metal Film Resistors - CMF60100K00JKRE

Description
Metal Film Resistors - Through Hole 100Kohm 5% 100PPM 1/2W
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 100Kohm 5% 100PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF60100K00JKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF60100K00JKRE
Metal Film Resistors - CMF60100K00JKRE
Metal Film Resistors - Through Hole 100Kohm 5% 100PPM 1/2W

Metal Film Resistors - Through Hole 100Kohm 5% 100PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF60100K00JKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60100K00JKRE-ND
Through Hole Resistors CMF60100K00JKRE-ND
100 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60100K00JKRE CMF60100K00JKRE-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 100000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623696-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.8 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C220J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details