Vishay Intertechnology, Inc. RES 100K OHM 1W 5% AXIAL CMF60100K00JKEA

Description
RES 100Kohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 100Kohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1W 5% AXIAL - CMF60100K00JKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1W 5% AXIAL
CMF60100K00JKEA
RES 100K OHM 1W 5% AXIAL CMF60100K00JKEA
RES 100Kohm 1W 5% AXIAL

RES 100Kohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF60100K00JKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60100K00JKEA-ND
Through Hole Resistors CMF60100K00JKEA-ND
100 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60100K00JKEA CMF60100K00JKEA-ND
Product Name RES 100K OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1722160 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details