Vishay Intertechnology, Inc. Metal Film Resistors - CMF60100K00FNEK

Description
Metal Film Resistors - Through Hole CMF-60 100K 1% T-00 EK e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-60 100K 1% T-00 EK e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF60100K00FNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF60100K00FNEK
Metal Film Resistors - CMF60100K00FNEK
Metal Film Resistors - Through Hole CMF-60 100K 1% T-00 EK e3

Metal Film Resistors - Through Hole CMF-60 100K 1% T-00 EK e3

Supplier's Site
Through Hole Resistors - CMF60100K00FNEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60100K00FNEK-ND
Through Hole Resistors CMF60100K00FNEK-ND
100 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60100K00FNEK CMF60100K00FNEK-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C2R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details