Vishay Intertechnology, Inc. RES 100K OHM 1W 1% AXIAL CMF60100K00FKEB

Description
RES 100Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 100Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1W 1% AXIAL - CMF60100K00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1W 1% AXIAL
CMF60100K00FKEB
RES 100K OHM 1W 1% AXIAL CMF60100K00FKEB
RES 100Kohm 1W 1% AXIAL

RES 100Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF100KFGTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF100KFGTR-ND
Through Hole Resistors CMF100KFGTR-ND
100 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF100KFGCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF100KFGCT-ND
Through Hole Resistors CMF100KFGCT-ND
100 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res, 100K, 1W, Axial, Metal Film Rohs Compliant Vishay - 13AJ4574 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1W, Axial, Metal Film Rohs Compliant Vishay
13AJ4574
Res, 100K, 1W, Axial, Metal Film Rohs Compliant Vishay 13AJ4574
RES, 100K, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 100K, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60100K00FKEB CMF100KFGTR-ND 13AJ4574
Product Name RES 100K OHM 1W 1% AXIAL Through Hole Resistors Res, 100K, 1W, Axial, Metal Film Rohs Compliant Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details