Vishay Intertechnology, Inc. RES 100K OHM 1W .5% AXIAL CMF60100K00DHEA

Description
RES 100Kohm 1W .5% AXIAL
Request a Quote Datasheet
Description
RES 100Kohm 1W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1W .5% AXIAL - CMF60100K00DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1W .5% AXIAL
CMF60100K00DHEA
RES 100K OHM 1W .5% AXIAL CMF60100K00DHEA
RES 100Kohm 1W .5% AXIAL

RES 100Kohm 1W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF60100K00DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60100K00DHEA-ND
Through Hole Resistors CMF60100K00DHEA-ND
100 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60100K00DHEA CMF60100K00DHEA-ND
Product Name RES 100K OHM 1W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614887-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 432 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details