Vishay Intertechnology, Inc. RES 100K OHM 1W .25% AXIAL CMF60100K00CHEK

Description
RES 100Kohm 1W .25% AXIAL
Request a Quote Datasheet
Description
RES 100Kohm 1W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1W .25% AXIAL - CMF60100K00CHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1W .25% AXIAL
CMF60100K00CHEK
RES 100K OHM 1W .25% AXIAL CMF60100K00CHEK
RES 100Kohm 1W .25% AXIAL

RES 100Kohm 1W .25% AXIAL

Supplier's Site
Through Hole Resistors - CMF60100K00CHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60100K00CHEK-ND
Through Hole Resistors CMF60100K00CHEK-ND
100 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60100K00CHEK CMF60100K00CHEK-ND
Product Name RES 100K OHM 1W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details