RES 100Kohm 1W .25% AXIAL
RES 100K OHM 1W .25% AXIAL
100 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Resistor,Metal Film,1MOhms,500WV,.2
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF60100K00CER6 | 541-CMF60100K00CER6CT-ND | 41C9764 |
| Product Name | RES 100K OHM 1W .25% AXIAL | Through Hole Resistors | Resistor,metal Film,1Mohms,500Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 100000 ohms | ||
| Tolerance | 0.2500 +/- % | 0.2500 +/- % | |
| Power Rating | 1 watts | 1 watts | |
| Configuration | Single Resistor | Single Resistor |