Vishay Intertechnology, Inc. RES 100K OHM 1W .1% AXIAL CMF60100K00BHR6

Description
RES 100Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 100Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1W .1% AXIAL - CMF60100K00BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1W .1% AXIAL
CMF60100K00BHR6
RES 100K OHM 1W .1% AXIAL CMF60100K00BHR6
RES 100Kohm 1W .1% AXIAL

RES 100Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60100K00BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60100K00BHR6-ND
Through Hole Resistors CMF60100K00BHR6-ND
100 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1Mohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C9761 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1Mohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C9761
Resistor,metal Film,1Mohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C9761
Resistor,Metal Film,1MOhms,500WV,.1 +/-% Tol,-50,50ppm-TC

Resistor,Metal Film,1MOhms,500WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60100K00BHR6 CMF60100K00BHR6-ND 41C9761
Product Name RES 100K OHM 1W .1% AXIAL Through Hole Resistors Resistor,metal Film,1Mohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details