Vishay Intertechnology, Inc. METAL FILM,1/4W,100K,.1%,25PPM,T/R CMF60100K00BER6

Description
METAL FILM,1/4W,100K,.1%,2 5PPM,T/R
Request a Quote Datasheet
Description
METAL FILM,1/4W,100K,.1%,2 5PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/4W,100K,.1%,25PPM,T/R - CMF60100K00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/4W,100K,.1%,25PPM,T/R
CMF60100K00BER6
METAL FILM,1/4W,100K,.1%,25PPM,T/R CMF60100K00BER6
METAL FILM,1/4W,100K,.1%,2 5PPM,T/R

METAL FILM,1/4W,100K,.1%,25PPM,T/R

Supplier's Site
Through Hole Resistors - CMF60100K00BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60100K00BER6-ND
Through Hole Resistors CMF60100K00BER6-ND
100 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,100Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C9756 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,100Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C9756
Resistor,metal Film,100Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C9756
Resistor,Metal Film,100KOhms,500WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,100KOhms,500WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60100K00BER6 CMF60100K00BER6-ND 41C9756
Product Name METAL FILM,1/4W,100K,.1%,25PPM,T/R Through Hole Resistors Resistor,metal Film,100Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 1 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1690353 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4C302J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers