Vishay Intertechnology, Inc. Through Hole Resistors CMF60100K00BEBF

Description
100 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
100 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60100K00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60100K00BEBF-ND
Through Hole Resistors CMF60100K00BEBF-ND
100 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 100K OHM 1W 0.1% AXIAL - CMF60100K00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1W 0.1% AXIAL
CMF60100K00BEBF
RES 100K OHM 1W 0.1% AXIAL CMF60100K00BEBF
RES 100Kohm 1W 0.1% AXIAL

RES 100Kohm 1W 0.1% AXIAL

Supplier's Site
Resistor,metal Film,1Mohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C9753 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1Mohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C9753
Resistor,metal Film,1Mohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C9753
Resistor,Metal Film,1MOhms,500WV,.1 +/-% Tol,-25,25ppm-TC

Resistor,Metal Film,1MOhms,500WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60100K00BEBF-ND CMF60100K00BEBF 41C9753
Product Name Through Hole Resistors RES 100K OHM 1W 0.1% AXIAL Resistor,metal Film,1Mohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690278 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details