VISHAY PRECISION GROUP
CMF55R93100FLR8 -- CMF-55 .931 1% T-0 RE8 VISHAY
Vishay Precision Group
Cmf-55 .931 1% T-0 Re8 Vishay
CMF55R93100FLR8
Description
CMF-55 .931 1% T-0 RE8
Description
CMF-55 .931 1% T-0 RE8
Suppliers
Cmf-55 .931 1% T-0 Re8 Vishay
67P8679
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
67P8679 |
|
Product Name
|
Cmf-55 .931 1% T-0 Re8 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
2800 ohms
View Details
2 suppliers
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details