Vishay Intertechnology, Inc. RES 0.931 OHM 1/2W 1% AXIAL CMF55R93100FLEB

Description
RES 0.931ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 0.931ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.931 OHM 1/2W 1% AXIAL - CMF55R93100FLEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.931 OHM 1/2W 1% AXIAL
CMF55R93100FLEB
RES 0.931 OHM 1/2W 1% AXIAL CMF55R93100FLEB
RES 0.931ohm 1/2W 1% AXIAL

RES 0.931ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55R93100FLEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55R93100FLEB-ND
Through Hole Resistors CMF55R93100FLEB-ND
931 mOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

931 mOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 .931 1% T-0 Eb E3 Vishay - 67P8677 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 .931 1% T-0 Eb E3 Vishay
67P8677
Cmf-55 .931 1% T-0 Eb E3 Vishay 67P8677
CMF-55 .931 1% T-0 EB e3

CMF-55 .931 1% T-0 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55R93100FLEB CMF55R93100FLEB-ND 67P8677
Product Name RES 0.931 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 .931 1% T-0 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.9310 ohms 0.9310 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12100 ohms
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details