Vishay Intertechnology, Inc. RES .833 OHM 1/2W 1% AXIAL CMF55R83300FLEB

Description
RES .833ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES .833ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .833 OHM 1/2W 1% AXIAL - CMF55R83300FLEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .833 OHM 1/2W 1% AXIAL
CMF55R83300FLEB
RES .833 OHM 1/2W 1% AXIAL CMF55R83300FLEB
RES .833ohm 1/2W 1% AXIAL

RES .833ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55R83300FLEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55R83300FLEB-ND
Through Hole Resistors CMF55R83300FLEB-ND
833 mOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

833 mOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 .833 1% T-0 Eb E3 Vishay - 67P8668 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 .833 1% T-0 Eb E3 Vishay
67P8668
Cmf-55 .833 1% T-0 Eb E3 Vishay 67P8668
CMF-55 .833 1% T-0 EB e3

CMF-55 .833 1% T-0 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55R83300FLEB CMF55R83300FLEB-ND 67P8668
Product Name RES .833 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 .833 1% T-0 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.8330 ohms 0.8330 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details