Vishay Intertechnology, Inc. Metal Film Resistors - CMF55R83300FLBF

Description
Metal Film Resistors - Through Hole 1/4watt .833ohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt .833ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55R83300FLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55R83300FLBF
Metal Film Resistors - CMF55R83300FLBF
Metal Film Resistors - Through Hole 1/4watt .833ohms 1%

Metal Film Resistors - Through Hole 1/4watt .833ohms 1%

Supplier's Site
Through Hole Resistors - CMF55R83300FLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55R83300FLBF-ND
Through Hole Resistors CMF55R83300FLBF-ND
833 mOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

833 mOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 0.833 Ohm, +/1 Percent, 150 Ppm Vishay - 40C5740 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 0.833 Ohm, +/1 Percent, 150 Ppm Vishay
40C5740
Cmf55, 0.833 Ohm, +/1 Percent, 150 Ppm Vishay 40C5740
CMF55, 0.833 Ohm, +/- 1 Percent, 150 ppm

CMF55, 0.833 Ohm, +/- 1 Percent, 150 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55R83300FLBF CMF55R83300FLBF-ND 40C5740
Product Name Metal Film Resistors - Through Hole Resistors Cmf55, 0.833 Ohm, +/1 Percent, 150 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 0.8330 ohms 0.8330 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617561 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details