Vishay Intertechnology, Inc. RES .82 OHM 1/2W 1% AXIAL CMF55R82000FNBF

Description
RES .82ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES .82ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .82 OHM 1/2W 1% AXIAL - CMF55R82000FNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .82 OHM 1/2W 1% AXIAL
CMF55R82000FNBF
RES .82 OHM 1/2W 1% AXIAL CMF55R82000FNBF
RES .82ohm 1/2W 1% AXIAL

RES .82ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55R82000FNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55R82000FNBF-ND
Through Hole Resistors CMF55R82000FNBF-ND
820 mOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

820 mOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 .82 1% T-00 B14 Vishay - 67P8665 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 .82 1% T-00 B14 Vishay
67P8665
Cmf-55 .82 1% T-00 B14 Vishay 67P8665
CMF-55 .82 1% T-00 B14

CMF-55 .82 1% T-00 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55R82000FNBF CMF55R82000FNBF-ND 67P8665
Product Name RES .82 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 .82 1% T-00 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.8200 ohms 0.8200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 210000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R182JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers