Vishay Intertechnology, Inc. RES .8 OHM 1/2W 1% AXIAL CMF55R80000FNBF

Description
RES .8ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES .8ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .8 OHM 1/2W 1% AXIAL - CMF55R80000FNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .8 OHM 1/2W 1% AXIAL
CMF55R80000FNBF
RES .8 OHM 1/2W 1% AXIAL CMF55R80000FNBF
RES .8ohm 1/2W 1% AXIAL

RES .8ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55R80000FNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55R80000FNBF-ND
Through Hole Resistors CMF55R80000FNBF-ND
800 mOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

800 mOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 .8 1% T-00 B14 Vishay - 67P8663 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 .8 1% T-00 B14 Vishay
67P8663
Cmf-55 .8 1% T-00 B14 Vishay 67P8663
CMF-55 .8 1% T-00 B14

CMF-55 .8 1% T-00 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55R80000FNBF CMF55R80000FNBF-ND 67P8663
Product Name RES .8 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 .8 1% T-00 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.8000 ohms 0.8000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2200 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details