Vishay Intertechnology, Inc. Metal Film Resistors - CMF55R75000FLR6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55R75000FLR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55R75000FLR6
Metal Film Resistors - CMF55R75000FLR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF55R75000FLR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55R75000FLR6-ND
Through Hole Resistors CMF55R75000FLR6-ND
750 mOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

750 mOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 .75 1% T-0 Re6 Vishay - 67P8659 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 .75 1% T-0 Re6 Vishay
67P8659
Cmf-55 .75 1% T-0 Re6 Vishay 67P8659
CMF-55 .75 1% T-0 RE6

CMF-55 .75 1% T-0 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55R75000FLR6 CMF55R75000FLR6-ND 67P8659
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 .75 1% T-0 Re6 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 0.7500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R203JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614882-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43000 ohms
View Details
2 suppliers