Vishay Intertechnology, Inc. RES 0.75 OHM 1/2W 1% AXIAL CMF55R75000FLEB

Description
RES 0.75ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 0.75ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.75 OHM 1/2W 1% AXIAL - CMF55R75000FLEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.75 OHM 1/2W 1% AXIAL
CMF55R75000FLEB
RES 0.75 OHM 1/2W 1% AXIAL CMF55R75000FLEB
RES 0.75ohm 1/2W 1% AXIAL

RES 0.75ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55R75000FLEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55R75000FLEB-ND
Through Hole Resistors CMF55R75000FLEB-ND
750 mOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

750 mOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 .75 1% T-0 Eb E3 Vishay - 67P8657 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 .75 1% T-0 Eb E3 Vishay
67P8657
Cmf-55 .75 1% T-0 Eb E3 Vishay 67P8657
CMF-55 .75 1% T-0 EB e3

CMF-55 .75 1% T-0 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55R75000FLEB CMF55R75000FLEB-ND 67P8657
Product Name RES 0.75 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 .75 1% T-0 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.7500 ohms 0.7500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers
Through Hole Resistors - 1260434 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT26A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers