Vishay Intertechnology, Inc. Through Hole Resistors CMF55R68100FLWF

Description
681 mOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
681 mOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55R68100FLWF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55R68100FLWF-ND
Through Hole Resistors CMF55R68100FLWF-ND
681 mOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

681 mOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 0.681 OHM 1/2W 1% AXIAL - CMF55R68100FLWF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.681 OHM 1/2W 1% AXIAL
CMF55R68100FLWF
RES 0.681 OHM 1/2W 1% AXIAL CMF55R68100FLWF
RES 0.681ohm 1/2W 1% AXIAL

RES 0.681ohm 1/2W 1% AXIAL

Supplier's Site
Cmf55, 0.681 Ohm, +/1 Percent, 150 Ppm Vishay - 40C5737 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 0.681 Ohm, +/1 Percent, 150 Ppm Vishay
40C5737
Cmf55, 0.681 Ohm, +/1 Percent, 150 Ppm Vishay 40C5737
CMF55, 0.681 Ohm, +/- 1 Percent, 150 ppm

CMF55, 0.681 Ohm, +/- 1 Percent, 150 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55R68100FLWF-ND CMF55R68100FLWF 40C5737
Product Name Through Hole Resistors RES 0.681 OHM 1/2W 1% AXIAL Cmf55, 0.681 Ohm, +/1 Percent, 150 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.6810 ohms 0.6810 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R515JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details