Vishay Intertechnology, Inc. Through Hole Resistors CMF55R68100FLR7

Description
681 mOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
681 mOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55R68100FLR7-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55R68100FLR7-ND
Through Hole Resistors CMF55R68100FLR7-ND
681 mOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

681 mOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 0.681 OHM 1/2W 1% AXIAL - CMF55R68100FLR7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.681 OHM 1/2W 1% AXIAL
CMF55R68100FLR7
RES 0.681 OHM 1/2W 1% AXIAL CMF55R68100FLR7
RES 0.681ohm 1/2W 1% AXIAL

RES 0.681ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 .681 1% T-0 Re7 Vishay - 67P8654 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 .681 1% T-0 Re7 Vishay
67P8654
Cmf-55 .681 1% T-0 Re7 Vishay 67P8654
CMF-55 .681 1% T-0 RE7

CMF-55 .681 1% T-0 RE7

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55R68100FLR7-ND CMF55R68100FLR7 67P8654
Product Name Through Hole Resistors RES 0.681 OHM 1/2W 1% AXIAL Cmf-55 .681 1% T-0 Re7 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.6810 ohms 0.6810 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C225J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details