Vishay Intertechnology, Inc. Through Hole Resistors CMF55R68100FLR6

Description
681 mOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
681 mOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55R68100FLR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55R68100FLR6-ND
Through Hole Resistors CMF55R68100FLR6-ND
681 mOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

681 mOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55R68100FLR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55R68100FLR6
Metal Film Resistors - CMF55R68100FLR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,0.681Ohms,250Wv,1+/-% Tol,-150,150Ppm-Tc Vishay - 40C5736 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,0.681Ohms,250Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
40C5736
Resistor,metal Film,0.681Ohms,250Wv,1+/-% Tol,-150,150Ppm-Tc Vishay 40C5736
Resistor,Metal Film,0.681Ohms,250WV ,1+/-% Tol,-150,150ppm-TC

Resistor,Metal Film,0.681Ohms,250WV,1+/-% Tol,-150,150ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55R68100FLR6-ND CMF55R68100FLR6 40C5736
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,0.681Ohms,250Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 0.6810 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614352-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237 ohms
View Details
2 suppliers