Vishay Precision Group Cmf-55 .681 1% T-0 Ek E3 Vishay CMF55R68100FLEK

Description
CMF-55 .681 1% T-0 EK e3
Description
CMF-55 .681 1% T-0 EK e3

Suppliers

Company
Product
Description
Supplier Links
Cmf-55 .681 1% T-0 Ek E3 Vishay - 67P8653 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 .681 1% T-0 Ek E3 Vishay
67P8653
Cmf-55 .681 1% T-0 Ek E3 Vishay 67P8653
CMF-55 .681 1% T-0 EK e3

CMF-55 .681 1% T-0 EK e3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67P8653
Product Name Cmf-55 .681 1% T-0 Ek E3 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details