Vishay Intertechnology, Inc. RES .68 OHM 1/2W 1% AXIAL CMF55R68000FLR6

Description
RES .68ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES .68ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .68 OHM 1/2W 1% AXIAL - CMF55R68000FLR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .68 OHM 1/2W 1% AXIAL
CMF55R68000FLR6
RES .68 OHM 1/2W 1% AXIAL CMF55R68000FLR6
RES .68ohm 1/2W 1% AXIAL

RES .68ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55R68000FLR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55R68000FLR6-ND
Through Hole Resistors CMF55R68000FLR6-ND
680 mOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

680 mOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 0.68 Ohm, +/1 Percent, 150 Ppm Vishay - 40C5732 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 0.68 Ohm, +/1 Percent, 150 Ppm Vishay
40C5732
Cmf55, 0.68 Ohm, +/1 Percent, 150 Ppm Vishay 40C5732
CMF55, 0.68 Ohm, +/- 1 Percent, 150 ppm

CMF55, 0.68 Ohm, +/- 1 Percent, 150 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55R68000FLR6 CMF55R68000FLR6-ND 40C5732
Product Name RES .68 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 0.68 Ohm, +/1 Percent, 150 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.6800 ohms 0.6800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C680J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details