Vishay Intertechnology, Inc. RES .67 OHM 1/2W 2% AXIAL CMF55R67000GLR6

Description
RES .67ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES .67ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .67 OHM 1/2W 2% AXIAL - CMF55R67000GLR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .67 OHM 1/2W 2% AXIAL
CMF55R67000GLR6
RES .67 OHM 1/2W 2% AXIAL CMF55R67000GLR6
RES .67ohm 1/2W 2% AXIAL

RES .67ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF55R67000GLR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55R67000GLR6-ND
Through Hole Resistors CMF55R67000GLR6-ND
670 mOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

670 mOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 .67 2% T-0 Re6 Vishay - 67P8641 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 .67 2% T-0 Re6 Vishay
67P8641
Cmf-55 .67 2% T-0 Re6 Vishay 67P8641
CMF-55 .67 2% T-0 RE6

CMF-55 .67 2% T-0 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55R67000GLR6 CMF55R67000GLR6-ND 67P8641
Product Name RES .67 OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-55 .67 2% T-0 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.6700 ohms 0.6700 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364768P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details