Vishay Intertechnology, Inc. Metal Film Resistors - CMF55R67000GLEK

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55R67000GLEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55R67000GLEK
Metal Film Resistors - CMF55R67000GLEK
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF55R67000GLEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55R67000GLEK-ND
Through Hole Resistors CMF55R67000GLEK-ND
670 mOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

670 mOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 .67 2% T-0 Ek E3 Vishay - 67P8640 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 .67 2% T-0 Ek E3 Vishay
67P8640
Cmf-55 .67 2% T-0 Ek E3 Vishay 67P8640
CMF-55 .67 2% T-0 EK e3

CMF-55 .67 2% T-0 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55R67000GLEK CMF55R67000GLEK-ND 67P8640
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 .67 2% T-0 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 0.6700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2940 ohms
View Details
2 suppliers
Through Hole Resistors - 1468289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details