Vishay Intertechnology, Inc. Through Hole Resistors CMF55R67000GLBF

Description
670 mOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
670 mOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55R67000GLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55R67000GLBF-ND
Through Hole Resistors CMF55R67000GLBF-ND
670 mOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

670 mOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES .67 OHM 1/2W 2% AXIAL - CMF55R67000GLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .67 OHM 1/2W 2% AXIAL
CMF55R67000GLBF
RES .67 OHM 1/2W 2% AXIAL CMF55R67000GLBF
RES .67ohm 1/2W 2% AXIAL

RES .67ohm 1/2W 2% AXIAL

Supplier's Site
Cmf55, 0.67 Ohm, +/2 Percent, 150 Ppm Vishay - 40C5730 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 0.67 Ohm, +/2 Percent, 150 Ppm Vishay
40C5730
Cmf55, 0.67 Ohm, +/2 Percent, 150 Ppm Vishay 40C5730
CMF55, 0.67 Ohm, +/- 2 Percent, 150 ppm

CMF55, 0.67 Ohm, +/- 2 Percent, 150 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55R67000GLBF-ND CMF55R67000GLBF 40C5730
Product Name Through Hole Resistors RES .67 OHM 1/2W 2% AXIAL Cmf55, 0.67 Ohm, +/2 Percent, 150 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.6700 ohms 0.6700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers