Vishay Intertechnology, Inc. Through Hole Resistors CMF55R62000GLR6

Description
620 mOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
620 mOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55R62000GLR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55R62000GLR6-ND
Through Hole Resistors CMF55R62000GLR6-ND
620 mOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

620 mOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 0.62 OHM 1/2W 2% AXIAL - CMF55R62000GLR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.62 OHM 1/2W 2% AXIAL
CMF55R62000GLR6
RES 0.62 OHM 1/2W 2% AXIAL CMF55R62000GLR6
RES 0.62ohm 1/2W 2% AXIAL

RES 0.62ohm 1/2W 2% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF55R62000GLR6-ND CMF55R62000GLR6
Product Name Through Hole Resistors RES 0.62 OHM 1/2W 2% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.6200 ohms 0.6200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details