Vishay Intertechnology, Inc. RES 0.62 OHM 1/2W 2% AXIAL CMF55R62000GLEB

Description
RES 0.62ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 0.62ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.62 OHM 1/2W 2% AXIAL - CMF55R62000GLEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.62 OHM 1/2W 2% AXIAL
CMF55R62000GLEB
RES 0.62 OHM 1/2W 2% AXIAL CMF55R62000GLEB
RES 0.62ohm 1/2W 2% AXIAL

RES 0.62ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF55R62000GLEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55R62000GLEB-ND
Through Hole Resistors CMF55R62000GLEB-ND
620 mOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

620 mOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 .62 2% T-0 Eb E3 Vishay - 67P8633 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 .62 2% T-0 Eb E3 Vishay
67P8633
Cmf-55 .62 2% T-0 Eb E3 Vishay 67P8633
CMF-55 .62 2% T-0 EB e3

CMF-55 .62 2% T-0 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55R62000GLEB CMF55R62000GLEB-ND 67P8633
Product Name RES 0.62 OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-55 .62 2% T-0 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.6200 ohms 0.6200 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers